Schneider Electric Load Break Switch, 3 Pole, 21.8A, 400V; No. Of Poles Schneider Electric VCCD1

Description
LOAD BREAK SWITCH, 3 POLE, 21.8A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:21.8A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3 POLE, 21.8A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:21.8A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3 Pole, 21.8A, 400V; No. Of Poles Schneider Electric - 16B2479 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3 Pole, 21.8A, 400V; No. Of Poles Schneider Electric
16B2479
Load Break Switch, 3 Pole, 21.8A, 400V; No. Of Poles Schneider Electric 16B2479
LOAD BREAK SWITCH, 3 POLE, 21.8A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:21.8A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

LOAD BREAK SWITCH, 3 POLE, 21.8A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:21.8A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16B2479
Product Name Load Break Switch, 3 Pole, 21.8A, 400V; No. Of Poles Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
N Series: High Density Mini-Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details