ISOLATOR SWITCH, 3P, 83A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:83A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP65; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 66AH7421 |
| Product Name | Isolator Switch, 3P, 83A, 400Vac; No. Of Poles Schneider Electric |