Schneider Electric Isolator Switch, 3P, 68.5A, 400Vac; No. Of Poles Schneider Electric VC5GUN

Description
ISOLATOR SWITCH, 3P, 68.5A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:68.5A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP20; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Description
ISOLATOR SWITCH, 3P, 68.5A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:68.5A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP20; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Switch, 3P, 68.5A, 400Vac; No. Of Poles Schneider Electric - 66AH7420 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Switch, 3P, 68.5A, 400Vac; No. Of Poles Schneider Electric
66AH7420
Isolator Switch, 3P, 68.5A, 400Vac; No. Of Poles Schneider Electric 66AH7420
ISOLATOR SWITCH, 3P, 68.5A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:68.5A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP20; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

ISOLATOR SWITCH, 3P, 68.5A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:68.5A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP20; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH7420
Product Name Isolator Switch, 3P, 68.5A, 400Vac; No. Of Poles Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 1345G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers