Schneider Electric Enclosed Switch 63 A Schneider Electric VC4GUN

Description
ENCLOSED SWITCH 63 A
Description
ENCLOSED SWITCH 63 A
Datasheet
Datasheet Summary
Powered by GS/AI

The VC4GUN is a TeSys VARIO enclosed emergency stop switch disconnector with 3 poles and a rotary red handle, rated for 63 A thermal current and 57 A operational current at 400 V AC-23A. It has a making capacity of 800 A and breaking capacity of 640 A, with a short-circuit making capacity of 2.1 kA and 960 A withstand current for 1 second. The device supports padlocking with 1 to 3 padlocks, has a footprint of 60 x 60 mm, height of 83 mm, and weighs 0.5 kg. It meets IEC 60204, IEC 60947-4-1, UL 508, and CSA C22.2 No 14 standards. Terminal connections accept solid 25 mm² or flexible 16 mm² cables with 4 N·m torque. Operating temperature range is -20 to 50 °C. It is rated for 30,000 electrical and mechanical cycles.

Datasheet Summary
Powered by GS/AI

The VC4GUN is a TeSys VARIO enclosed emergency stop switch disconnector with 3 poles and a rotary red handle, rated for 63 A thermal current and 57 A operational current at 400 V AC-23A. It has a making capacity of 800 A and breaking capacity of 640 A, with a short-circuit making capacity of 2.1 kA and 960 A withstand current for 1 second. The device supports padlocking with 1 to 3 padlocks, has a footprint of 60 x 60 mm, height of 83 mm, and weighs 0.5 kg. It meets IEC 60204, IEC 60947-4-1, UL 508, and CSA C22.2 No 14 standards. Terminal connections accept solid 25 mm² or flexible 16 mm² cables with 4 N·m torque. Operating temperature range is -20 to 50 °C. It is rated for 30,000 electrical and mechanical cycles.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Switch 63 A Schneider Electric - 79R4835 - Newark, An Avnet Company
Chicago, IL, United States
Enclosed Switch 63 A Schneider Electric
79R4835
Enclosed Switch 63 A Schneider Electric 79R4835
ENCLOSED SWITCH 63 A

ENCLOSED SWITCH 63 A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 79R4835
Product Name Enclosed Switch 63 A Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Force Guided Relays - 2861793 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.15 watts
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details