Schneider Electric Isolator Switch, 3P, 41.5A, 400Vac; No. Of Poles Schneider Electric VC3GUN

Description
ISOLATOR SWITCH, 3P, 41.5A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:41.5A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP65; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
ISOLATOR SWITCH, 3P, 41.5A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:41.5A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP65; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolator Switch, 3P, 41.5A, 400Vac; No. Of Poles Schneider Electric - 66AH7418 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Switch, 3P, 41.5A, 400Vac; No. Of Poles Schneider Electric
66AH7418
Isolator Switch, 3P, 41.5A, 400Vac; No. Of Poles Schneider Electric 66AH7418
ISOLATOR SWITCH, 3P, 41.5A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:41.5A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP65; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

ISOLATOR SWITCH, 3P, 41.5A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:41.5A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP65; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH7418
Product Name Isolator Switch, 3P, 41.5A, 400Vac; No. Of Poles Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details