The VC2GUN is a TeSys VARIO enclosed emergency stop switch disconnector rated for 29 A at 400 V AC-23A with a 3P configuration and rotary red handle. It supports padlocking (1 to 3 padlocks, 4-8 mm diameter), has screw clamp terminals for 6-10 mm² cables, and a tightening torque of 2.1 N·m. The device fits a 60 × 60 mm base, stands 74 mm high, and weighs 0.2 kg. It meets IEC 60204, IEC 60947-4-1, UL 508, and CSA C22.2 No. 14 standards, with IP20 and NEMA 1/12 protection. Rated for 100,000 mechanical cycles and 30,000 electrical cycles under DC-1 to 5 conditions, it operates from -20 to 50 °C and is certified as a Green Premium product compliant with RoHS and REACH.
ENCLOSED SWITCH/25 AMPERE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 78R8636 |
| Product Name | Enclosed Switch/25 Ampere Schneider Electric |