Schneider Electric Isolator Switch, 3P, 21.8A, 400Vac; No. Of Poles Schneider Electric VC1GUN

Description
ISOLATOR SWITCH, 3P, 21.8A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:21.8A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP20; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
ISOLATOR SWITCH, 3P, 21.8A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:21.8A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP20; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolator Switch, 3P, 21.8A, 400Vac; No. Of Poles Schneider Electric - 66AH7416 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Switch, 3P, 21.8A, 400Vac; No. Of Poles Schneider Electric
66AH7416
Isolator Switch, 3P, 21.8A, 400Vac; No. Of Poles Schneider Electric 66AH7416
ISOLATOR SWITCH, 3P, 21.8A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:21.8A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP20; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

ISOLATOR SWITCH, 3P, 21.8A, 400VAC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:21.8A; Approvals / Standards:CSA, IEC, UL; IP Rating:IP20; Product Range:TeSys Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site
Switch, Control Station, 3Pst; No. Of Poles Schneider Electric - 84R1991 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Control Station, 3Pst; No. Of Poles Schneider Electric
84R1991
Switch, Control Station, 3Pst; No. Of Poles Schneider Electric 84R1991
SWITCH, CONTROL STATION, 3PST; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:21.8A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:-; IP Rating:IP20 RoHS Compliant: Yes

SWITCH, CONTROL STATION, 3PST; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:21.8A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:-; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH7416
Product Name Isolator Switch, 3P, 21.8A, 400Vac; No. Of Poles Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers