The VBF4 is a 3-pole switch disconnector for preventive maintenance, mounted on a door with a rotary handle. It has a rated operational voltage of 690 V AC, a thermal current of 80 A in free air and 63 A enclosed, and a rated operational current of 57 A at 400 V AC-23. Breaking capacity is 640 A at 400 V for AC-21A, AC-22A, and AC-23A. Mechanical and electrical durability are 30,000 cycles. Power terminals accept 25 mm² solid or 16 mm² flexible cables with 4 N·m torque. Dimensions are 83 mm height by 60 mm width and a 60 x 60 mm handle front plate. Net weight is 0.56 kg. Certified to IEC 60947-3 with CSA, UL, GL, and CCC markings. IP20 and IP65 protected. Operates from -20 to 50 °C. Complies with EU RoHS and REACh SVHC-free requirements.
V SWITCH-ENCL(METAL)
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 72K1205 |
| Product Name | V Switch-Encl(Metal) Schneider Electric |