The TeSys VARIO VBF2 is a 3-pole switch disconnector designed for preventive maintenance, with a rotary handle mounted on a door and operated by a 60 x 60 mm front plate. It supports AC and DC networks with a rated operational voltage up to 690 V AC and a conventional free air thermal current of 40 A. The device has a rated operational current of 29 A at 400 V AC-23 and meets IEC 60947-3 standards with IP20 and IP65 protection, mechanical durability of 100,000 cycles, and a 18-month warranty. It is certified for CCC, GL, CSA, and UL, and is compliant with EU RoHS and REACH regulations. Its dimensions are 74 mm height, 60 mm width, and it weighs 0.25 kg.
25 AMP SW KIT W/4 HOLE MTG.BLK/GRY OPER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C5815 |
| Product Name | 25 Amp Sw Kit W/4 Hole Mtg.blk/gry Oper Schneider Electric |