The VBF02 is a 3-pole switch disconnector for preventive maintenance, mounted on a door with a rotary handle and black front plate. It has a rated operational voltage of 690 V AC and a thermal current rating of 12 A free air, 10 A enclosed. The rated operational current is 8.1 A at 400 V AC-23, with a making capacity of 120 A at 400 V and a short-circuit making capacity of 1 kA. Mechanical and electrical durability is 100,000 cycles. It measures 74 mm high by 60 mm wide, with a 60 x 60 mm handle front plate, and weighs 0.25 kg. It is rated IP20 and IP65, operates from -20 to 50 °C, meets IEC 60947-3, and is certified UL, CSA, CCC, and EU RoHS compliant. It is a Green Premium product.
10A SW KIT W/4 HOLE MTG.BLACK/GRAY OPER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C5813 |
| Product Name | 10A Sw Kit W/4 Hole Mtg.black/gray Oper Schneider Electric |