Schneider Electric20 Amp Switch Body Schneider ElectricV0
Description
20 AMP SWITCH BODY
Newark, An Avnet Company
Done
Description
20 AMP SWITCH BODY
Datasheet
Datasheet Summary Powered by GS/AI
TeSys VARIO switch body for switch-disconnector, 3 poles, 25 A free air thermal current, 20 A enclosed thermal current, rated for 690 V AC at 50/60 Hz and 8 kV impulse withstand voltage. Features 3 normally open contacts, suitable for isolation. Mounts on symmetrical rail or plate, measuring 74 mm high, 55 mm wide, and 60 mm deep. Weighs 0.2 kg. Terminals accept 6 mm² flexible or 10 mm² solid conductors, tightened to 2.1 N·m. Certified to IEC 60947-3 with GL, UL, and CSA approvals, IP20 protected. Mechanical and AC-21 electrical durability: 100,000 cycles. Operates from -20 °C to 50 °C. Green Premium product, RoHS and REACh compliant.
Datasheet Summary Powered by GS/AI
TeSys VARIO switch body for switch-disconnector, 3 poles, 25 A free air thermal current, 20 A enclosed thermal current, rated for 690 V AC at 50/60 Hz and 8 kV impulse withstand voltage. Features 3 normally open contacts, suitable for isolation. Mounts on symmetrical rail or plate, measuring 74 mm high, 55 mm wide, and 60 mm deep. Weighs 0.2 kg. Terminals accept 6 mm² flexible or 10 mm² solid conductors, tightened to 2.1 N·m. Certified to IEC 60947-3 with GL, UL, and CSA approvals, IP20 protected. Mechanical and AC-21 electrical durability: 100,000 cycles. Operates from -20 °C to 50 °C. Green Premium product, RoHS and REACh compliant.