Juno Lighting Group Fluorescent Undercabinet Fixture UPX322-BL

Description
BLACK COLOR 22 INCH 4-1/2 INCH 1 INCH 3 LAMP(S) 20 W BI-PIN XENON LAMP TYPE 12 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 60 W OPERATING CURRENT 0.5 AMPERE POWER FACTOR 0.99 UPX322 MODEL
Datasheet
Description
BLACK COLOR 22 INCH 4-1/2 INCH 1 INCH 3 LAMP(S) 20 W BI-PIN XENON LAMP TYPE 12 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 60 W OPERATING CURRENT 0.5 AMPERE POWER FACTOR 0.99 UPX322 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UPX322-BL - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
UPX322-BL
Fluorescent Undercabinet Fixture UPX322-BL
BLACK COLOR 22 INCH 4-1/2 INCH 1 INCH 3 LAMP(S) 20 W BI-PIN XENON LAMP TYPE 12 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 60 W OPERATING CURRENT 0.5 AMPERE POWER FACTOR 0.99 UPX322 MODEL
  • BLACK COLOR
  • 22 INCH
  • 4-1/2 INCH
  • 1 INCH
  • 3 LAMP(S)
  • 20 W BI-PIN XENON LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • CLEAR PRISMATIC TEMPERED GLASS LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 60 W
  • OPERATING CURRENT 0.5 AMPERE
  • POWER FACTOR 0.99
  • UPX322 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number UPX322-BL
Product Name Fluorescent Undercabinet Fixture
Lamp Type Xenon
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details