Juno Lighting Group Fluorescent Undercabinet Fixture UPLED14-30K-80CRI-BL

Description
BLACK COLOR 14 INCH 4-1/2 INCH 1 INCH 4 LAMP(S) 7 W LED LAMP TYPE 120 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 5.6 W OPERATING CURRENT 0.05 AMPERE EFFICIENCY 53 W INTENSITY 295 LUMENS INCLUDES SWITCH UPLED14 MODEL
Datasheet
Description
BLACK COLOR 14 INCH 4-1/2 INCH 1 INCH 4 LAMP(S) 7 W LED LAMP TYPE 120 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 5.6 W OPERATING CURRENT 0.05 AMPERE EFFICIENCY 53 W INTENSITY 295 LUMENS INCLUDES SWITCH UPLED14 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UPLED14-30K-80CRI-BL - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
UPLED14-30K-80CRI-BL
Fluorescent Undercabinet Fixture UPLED14-30K-80CRI-BL
BLACK COLOR 14 INCH 4-1/2 INCH 1 INCH 4 LAMP(S) 7 W LED LAMP TYPE 120 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 5.6 W OPERATING CURRENT 0.05 AMPERE EFFICIENCY 53 W INTENSITY 295 LUMENS INCLUDES SWITCH UPLED14 MODEL
  • BLACK COLOR
  • 14 INCH
  • 4-1/2 INCH
  • 1 INCH
  • 4 LAMP(S)
  • 7 W LED LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR PRISMATIC TEMPERED GLASS LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 5.6 W
  • OPERATING CURRENT 0.05 AMPERE
  • EFFICIENCY 53 W
  • INTENSITY 295 LUMENS
  • INCLUDES SWITCH
  • UPLED14 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number UPLED14-30K-80CRI-BL
Product Name Fluorescent Undercabinet Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details