Juno Lighting Group Fluorescent Undercabinet Fixture UPL22-BL

Description
BLACK COLOR 22 INCH 4-1/2 INCH 1 INCH 6 LAMP(S) 1 W LED LAMP TYPE 120 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 7.4 W OPERATING CURRENT 0.14 AMPERE EFFICIENCY 51 W UPL22 MODEL
Datasheet
Description
BLACK COLOR 22 INCH 4-1/2 INCH 1 INCH 6 LAMP(S) 1 W LED LAMP TYPE 120 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 7.4 W OPERATING CURRENT 0.14 AMPERE EFFICIENCY 51 W UPL22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UPL22-BL - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
UPL22-BL
Fluorescent Undercabinet Fixture UPL22-BL
BLACK COLOR 22 INCH 4-1/2 INCH 1 INCH 6 LAMP(S) 1 W LED LAMP TYPE 120 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 7.4 W OPERATING CURRENT 0.14 AMPERE EFFICIENCY 51 W UPL22 MODEL
  • BLACK COLOR
  • 22 INCH
  • 4-1/2 INCH
  • 1 INCH
  • 6 LAMP(S)
  • 1 W LED LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR PRISMATIC TEMPERED GLASS LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 7.4 W
  • OPERATING CURRENT 0.14 AMPERE
  • EFFICIENCY 51 W
  • UPL22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number UPL22-BL
Product Name Fluorescent Undercabinet Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details