Juno Lighting Group Fluorescent Undercabinet Fixture UPL09-SL

Description
BRUSHED SILVER COLOR 9 INCH 4-1/2 INCH 1 INCH 2 LAMP(S) 1 W LED LAMP TYPE 120 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 3 W OPERATING CURRENT 0.07 AMPERE EFFICIENCY 43 W UPL09 MODEL
Datasheet
Description
BRUSHED SILVER COLOR 9 INCH 4-1/2 INCH 1 INCH 2 LAMP(S) 1 W LED LAMP TYPE 120 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 3 W OPERATING CURRENT 0.07 AMPERE EFFICIENCY 43 W UPL09 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UPL09-SL - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
UPL09-SL
Fluorescent Undercabinet Fixture UPL09-SL
BRUSHED SILVER COLOR 9 INCH 4-1/2 INCH 1 INCH 2 LAMP(S) 1 W LED LAMP TYPE 120 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 3 W OPERATING CURRENT 0.07 AMPERE EFFICIENCY 43 W UPL09 MODEL
  • BRUSHED SILVER COLOR
  • 9 INCH
  • 4-1/2 INCH
  • 1 INCH
  • 2 LAMP(S)
  • 1 W LED LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR PRISMATIC TEMPERED GLASS LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 3 W
  • OPERATING CURRENT 0.07 AMPERE
  • EFFICIENCY 43 W
  • UPL09 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number UPL09-SL
Product Name Fluorescent Undercabinet Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details