Juno Lighting Group Fluorescent Undercabinet Fixture UPL09-BZ

Description
BRUSHED BRONZE COLOR 9 INCH 4-1/2 INCH 1 INCH 2 LAMP(S) 1 W LED LAMP TYPE 120 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 3 W OPERATING CURRENT 0.07 AMPERE EFFICIENCY 43 W UPL09 MODEL
Datasheet
Description
BRUSHED BRONZE COLOR 9 INCH 4-1/2 INCH 1 INCH 2 LAMP(S) 1 W LED LAMP TYPE 120 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 3 W OPERATING CURRENT 0.07 AMPERE EFFICIENCY 43 W UPL09 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UPL09-BZ - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
UPL09-BZ
Fluorescent Undercabinet Fixture UPL09-BZ
BRUSHED BRONZE COLOR 9 INCH 4-1/2 INCH 1 INCH 2 LAMP(S) 1 W LED LAMP TYPE 120 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 3 W OPERATING CURRENT 0.07 AMPERE EFFICIENCY 43 W UPL09 MODEL
  • BRUSHED BRONZE COLOR
  • 9 INCH
  • 4-1/2 INCH
  • 1 INCH
  • 2 LAMP(S)
  • 1 W LED LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR PRISMATIC TEMPERED GLASS LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 3 W
  • OPERATING CURRENT 0.07 AMPERE
  • EFFICIENCY 43 W
  • UPL09 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number UPL09-BZ
Product Name Fluorescent Undercabinet Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details