Juno Lighting Group Fluorescent Undercabinet Fixture UPF46-SL

Description
BRUSHED SILVER COLOR 46 INCH 4-1/2 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F28T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 30.3 W OPERATING CURRENT 0.45 AMPERE POWER FACTOR 0.56 INCLUDES SWITCH UPF46 MODEL
Datasheet
Description
BRUSHED SILVER COLOR 46 INCH 4-1/2 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F28T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 30.3 W OPERATING CURRENT 0.45 AMPERE POWER FACTOR 0.56 INCLUDES SWITCH UPF46 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UPF46-SL - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
UPF46-SL
Fluorescent Undercabinet Fixture UPF46-SL
BRUSHED SILVER COLOR 46 INCH 4-1/2 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F28T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 30.3 W OPERATING CURRENT 0.45 AMPERE POWER FACTOR 0.56 INCLUDES SWITCH UPF46 MODEL
  • BRUSHED SILVER COLOR
  • 46 INCH
  • 4-1/2 INCH
  • 1 INCH
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • F28T5 LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 30.3 W
  • OPERATING CURRENT 0.45 AMPERE
  • POWER FACTOR 0.56
  • INCLUDES SWITCH
  • UPF46 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number UPF46-SL
Product Name Fluorescent Undercabinet Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details