Juno Lighting Group Fluorescent Undercabinet Fixture UPF34-WH

Description
DESIGNER WHITE COLOR 34 INCH 4-1/2 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F21T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 22.1 W OPERATING CURRENT 0.32 AMPERE POWER FACTOR 0.57 INCLUDES SWITCH UPF34 MODEL
Datasheet
Description
DESIGNER WHITE COLOR 34 INCH 4-1/2 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F21T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 22.1 W OPERATING CURRENT 0.32 AMPERE POWER FACTOR 0.57 INCLUDES SWITCH UPF34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UPF34-WH - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
UPF34-WH
Fluorescent Undercabinet Fixture UPF34-WH
DESIGNER WHITE COLOR 34 INCH 4-1/2 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F21T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 22.1 W OPERATING CURRENT 0.32 AMPERE POWER FACTOR 0.57 INCLUDES SWITCH UPF34 MODEL
  • DESIGNER WHITE COLOR
  • 34 INCH
  • 4-1/2 INCH
  • 1 INCH
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • F21T5 LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 22.1 W
  • OPERATING CURRENT 0.32 AMPERE
  • POWER FACTOR 0.57
  • INCLUDES SWITCH
  • UPF34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number UPF34-WH
Product Name Fluorescent Undercabinet Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details