Juno Lighting Group Fluorescent Undercabinet Fixture UPF12-BZ

Description
BRUSHED BRONZE COLOR 12 INCH 4-1/2 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F8T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 8.4 W OPERATING CURRENT 0.13 AMPERE POWER FACTOR 0.52 INCLUDES SWITCH UPF12 MODEL
Datasheet
Description
BRUSHED BRONZE COLOR 12 INCH 4-1/2 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F8T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 8.4 W OPERATING CURRENT 0.13 AMPERE POWER FACTOR 0.52 INCLUDES SWITCH UPF12 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UPF12-BZ - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
UPF12-BZ
Fluorescent Undercabinet Fixture UPF12-BZ
BRUSHED BRONZE COLOR 12 INCH 4-1/2 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F8T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 8.4 W OPERATING CURRENT 0.13 AMPERE POWER FACTOR 0.52 INCLUDES SWITCH UPF12 MODEL
  • BRUSHED BRONZE COLOR
  • 12 INCH
  • 4-1/2 INCH
  • 1 INCH
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • F8T5 LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 8.4 W
  • OPERATING CURRENT 0.13 AMPERE
  • POWER FACTOR 0.52
  • INCLUDES SWITCH
  • UPF12 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number UPF12-BZ
Product Name Fluorescent Undercabinet Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details