BRUSHED SILVER COLOR
30 INCH
4-1/2 INCH
1 INCH
4 LAMP(S)
20 W T3 BI-PIN HALOGEN LAMP TYPE
12 V LAMP/BALLAST VOLTAGE
CLEAR PRISMATIC TEMPERED GLASS LENS TYPE
APPROVAL UL, CUL
INPUT POWER 80 W
OPERATING CURRENT 0.70 AMPERE
POWER FACTOR 0.99
ULH430 MODEL
Juno Lighting Group
Done
Datasheet
Description
BRUSHED SILVER COLOR
30 INCH
4-1/2 INCH
1 INCH
4 LAMP(S)
20 W T3 BI-PIN HALOGEN LAMP TYPE
12 V LAMP/BALLAST VOLTAGE
CLEAR PRISMATIC TEMPERED GLASS LENS TYPE
APPROVAL UL, CUL
INPUT POWER 80 W
OPERATING CURRENT 0.70 AMPERE
POWER FACTOR 0.99
ULH430 MODEL
BRUSHED SILVER COLOR
30 INCH
4-1/2 INCH
1 INCH
4 LAMP(S)
20 W T3 BI-PIN HALOGEN LAMP TYPE
12 V LAMP/BALLAST VOLTAGE
CLEAR PRISMATIC TEMPERED GLASS LENS TYPE
APPROVAL UL, CUL
INPUT POWER 80 W
OPERATING CURRENT 0.70 AMPERE
POWER FACTOR 0.99
ULH430 MODEL