Juno Lighting Group Fluorescent Undercabinet Fixture ULH322-SL

Description
BRUSHED SILVER COLOR 22 INCH 4-1/2 INCH 1 INCH 3 LAMP(S) 20 W T3 BI-PIN HALOGEN LAMP TYPE 12 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 60 W OPERATING CURRENT 0.50 AMPERE POWER FACTOR 0.99 ULH322 MODEL
Datasheet
Description
BRUSHED SILVER COLOR 22 INCH 4-1/2 INCH 1 INCH 3 LAMP(S) 20 W T3 BI-PIN HALOGEN LAMP TYPE 12 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 60 W OPERATING CURRENT 0.50 AMPERE POWER FACTOR 0.99 ULH322 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - ULH322-SL - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
ULH322-SL
Fluorescent Undercabinet Fixture ULH322-SL
BRUSHED SILVER COLOR 22 INCH 4-1/2 INCH 1 INCH 3 LAMP(S) 20 W T3 BI-PIN HALOGEN LAMP TYPE 12 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 60 W OPERATING CURRENT 0.50 AMPERE POWER FACTOR 0.99 ULH322 MODEL
  • BRUSHED SILVER COLOR
  • 22 INCH
  • 4-1/2 INCH
  • 1 INCH
  • 3 LAMP(S)
  • 20 W T3 BI-PIN HALOGEN LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • CLEAR PRISMATIC TEMPERED GLASS LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 60 W
  • OPERATING CURRENT 0.50 AMPERE
  • POWER FACTOR 0.99
  • ULH322 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ULH322-SL
Product Name Fluorescent Undercabinet Fixture
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details