Juno Lighting Group Fluorescent Undercabinet Fixture ULH322-BZ

Description
BRUSHED BRONZE COLOR 22 INCH 4-1/2 INCH 1 INCH 3 LAMP(S) 20 W T3 BI-PIN HALOGEN LAMP TYPE 12 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 60 W OPERATING CURRENT 0.50 AMPERE POWER FACTOR 0.99 ULH322 MODEL
Datasheet
Description
BRUSHED BRONZE COLOR 22 INCH 4-1/2 INCH 1 INCH 3 LAMP(S) 20 W T3 BI-PIN HALOGEN LAMP TYPE 12 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 60 W OPERATING CURRENT 0.50 AMPERE POWER FACTOR 0.99 ULH322 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - ULH322-BZ - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
ULH322-BZ
Fluorescent Undercabinet Fixture ULH322-BZ
BRUSHED BRONZE COLOR 22 INCH 4-1/2 INCH 1 INCH 3 LAMP(S) 20 W T3 BI-PIN HALOGEN LAMP TYPE 12 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 60 W OPERATING CURRENT 0.50 AMPERE POWER FACTOR 0.99 ULH322 MODEL
  • BRUSHED BRONZE COLOR
  • 22 INCH
  • 4-1/2 INCH
  • 1 INCH
  • 3 LAMP(S)
  • 20 W T3 BI-PIN HALOGEN LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • CLEAR PRISMATIC TEMPERED GLASS LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 60 W
  • OPERATING CURRENT 0.50 AMPERE
  • POWER FACTOR 0.99
  • ULH322 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ULH322-BZ
Product Name Fluorescent Undercabinet Fixture
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details