Juno Lighting Group Fluorescent Undercabinet Fixture ULH109-WH

Description
DESIGNER WHITE COLOR 9 INCH 4-1/2 INCH 1 INCH 1 LAMP(S) 20 W T3 BI-PIN HALOGEN LAMP TYPE 12 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 20 W OPERATING CURRENT 0.17 AMPERE POWER FACTOR 0.99 ULH109 MODEL
Datasheet
Description
DESIGNER WHITE COLOR 9 INCH 4-1/2 INCH 1 INCH 1 LAMP(S) 20 W T3 BI-PIN HALOGEN LAMP TYPE 12 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 20 W OPERATING CURRENT 0.17 AMPERE POWER FACTOR 0.99 ULH109 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - ULH109-WH - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
ULH109-WH
Fluorescent Undercabinet Fixture ULH109-WH
DESIGNER WHITE COLOR 9 INCH 4-1/2 INCH 1 INCH 1 LAMP(S) 20 W T3 BI-PIN HALOGEN LAMP TYPE 12 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 20 W OPERATING CURRENT 0.17 AMPERE POWER FACTOR 0.99 ULH109 MODEL
  • DESIGNER WHITE COLOR
  • 9 INCH
  • 4-1/2 INCH
  • 1 INCH
  • 1 LAMP(S)
  • 20 W T3 BI-PIN HALOGEN LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • CLEAR PRISMATIC TEMPERED GLASS LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 20 W
  • OPERATING CURRENT 0.17 AMPERE
  • POWER FACTOR 0.99
  • ULH109 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ULH109-WH
Product Name Fluorescent Undercabinet Fixture
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details