Juno Lighting Group Fluorescent Undercabinet Fixture UH212-WH

Description
DESIGNER WHITE COLOR 12 INCH 3 INCH 1-5/16 INCH 2 LAMP(S) 25 W G8 BI-PIN HALOGEN LAMP TYPE 120 V LAMP/BALLAST VOLTAGE FROSTED TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 50 W OPERATING CURRENT 0.42 AMPERE POWER FACTOR 0.99 FINISH WHITE UH212 MODEL
Datasheet
Description
DESIGNER WHITE COLOR 12 INCH 3 INCH 1-5/16 INCH 2 LAMP(S) 25 W G8 BI-PIN HALOGEN LAMP TYPE 120 V LAMP/BALLAST VOLTAGE FROSTED TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 50 W OPERATING CURRENT 0.42 AMPERE POWER FACTOR 0.99 FINISH WHITE UH212 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UH212-WH - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
UH212-WH
Fluorescent Undercabinet Fixture UH212-WH
DESIGNER WHITE COLOR 12 INCH 3 INCH 1-5/16 INCH 2 LAMP(S) 25 W G8 BI-PIN HALOGEN LAMP TYPE 120 V LAMP/BALLAST VOLTAGE FROSTED TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 50 W OPERATING CURRENT 0.42 AMPERE POWER FACTOR 0.99 FINISH WHITE UH212 MODEL
  • DESIGNER WHITE COLOR
  • 12 INCH
  • 3 INCH
  • 1-5/16 INCH
  • 2 LAMP(S)
  • 25 W G8 BI-PIN HALOGEN LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • FROSTED TEMPERED GLASS LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 50 W
  • OPERATING CURRENT 0.42 AMPERE
  • POWER FACTOR 0.99
  • FINISH WHITE
  • UH212 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number UH212-WH
Product Name Fluorescent Undercabinet Fixture
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details