Juno Lighting Group Fluorescent Undercabinet Fixture UH106-WH

Description
DESIGNER WHITE COLOR 6 INCH 3 INCH 1-5/16 INCH 1 LAMP(S) 25 W G8 BI-PIN HALOGEN LAMP TYPE 120 V LAMP/BALLAST VOLTAGE FROSTED TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 25 W OPERATING CURRENT 0.21 AMPERE POWER FACTOR 0.99 FINISH WHITE UH106 MODEL
Datasheet
Description
DESIGNER WHITE COLOR 6 INCH 3 INCH 1-5/16 INCH 1 LAMP(S) 25 W G8 BI-PIN HALOGEN LAMP TYPE 120 V LAMP/BALLAST VOLTAGE FROSTED TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 25 W OPERATING CURRENT 0.21 AMPERE POWER FACTOR 0.99 FINISH WHITE UH106 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UH106-WH - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
UH106-WH
Fluorescent Undercabinet Fixture UH106-WH
DESIGNER WHITE COLOR 6 INCH 3 INCH 1-5/16 INCH 1 LAMP(S) 25 W G8 BI-PIN HALOGEN LAMP TYPE 120 V LAMP/BALLAST VOLTAGE FROSTED TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 25 W OPERATING CURRENT 0.21 AMPERE POWER FACTOR 0.99 FINISH WHITE UH106 MODEL
  • DESIGNER WHITE COLOR
  • 6 INCH
  • 3 INCH
  • 1-5/16 INCH
  • 1 LAMP(S)
  • 25 W G8 BI-PIN HALOGEN LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • FROSTED TEMPERED GLASS LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 25 W
  • OPERATING CURRENT 0.21 AMPERE
  • POWER FACTOR 0.99
  • FINISH WHITE
  • UH106 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number UH106-WH
Product Name Fluorescent Undercabinet Fixture
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details