Juno Lighting Group Fluorescent Undercabinet Fixture UFL22-WH

Description
APPLIANCE WHITE COLOR 22-3/4 INCH 2-5/8 INCH 1-1/16 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F14T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL HOUSING MATERIAL STEEL LAMP LIFE 20000 HOUR SWITCH TYPE CONVENIENT ON/OFF INCLUDES T5 3000K TRI-PHOSPHOR LAMP, MOUNTING HARDWARE AND ELECTRICAL CONNECTOR (ULH-CONN)
Datasheet
Description
APPLIANCE WHITE COLOR 22-3/4 INCH 2-5/8 INCH 1-1/16 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F14T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL HOUSING MATERIAL STEEL LAMP LIFE 20000 HOUR SWITCH TYPE CONVENIENT ON/OFF INCLUDES T5 3000K TRI-PHOSPHOR LAMP, MOUNTING HARDWARE AND ELECTRICAL CONNECTOR (ULH-CONN)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UFL22-WH - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
UFL22-WH
Fluorescent Undercabinet Fixture UFL22-WH
APPLIANCE WHITE COLOR 22-3/4 INCH 2-5/8 INCH 1-1/16 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F14T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL HOUSING MATERIAL STEEL LAMP LIFE 20000 HOUR SWITCH TYPE CONVENIENT ON/OFF INCLUDES T5 3000K TRI-PHOSPHOR LAMP, MOUNTING HARDWARE AND ELECTRICAL CONNECTOR (ULH-CONN)
  • APPLIANCE WHITE COLOR
  • 22-3/4 INCH
  • 2-5/8 INCH
  • 1-1/16 INCH
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • F14T5 LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE
  • APPROVAL UL, CUL
  • HOUSING MATERIAL STEEL
  • LAMP LIFE 20000 HOUR
  • SWITCH TYPE CONVENIENT ON/OFF
  • INCLUDES T5 3000K TRI-PHOSPHOR LAMP, MOUNTING HARDWARE AND ELECTRICAL CONNECTOR (ULH-CONN)
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number UFL22-WH
Product Name Fluorescent Undercabinet Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details