Modular devices are available for use in service entrance or branch panel locations. Our EMA Series products provide a complete line of application solutions and meet the requirements of ANSI/IEEE C62.41 and C62.45, and UL 1449 Second Edition, 2007 Requirements. Peak surge current ratings per phase range from 120 kA to 480 kA and all units have a Short Circuit Current Rating of 200kA.
| Schneider Electric Surge Protection | |
|---|---|
| Product Category | Three Phase Surge Suppressors |
| Product Number | TVS2EMA24A( ) |
| Product Name | Surgelogic External Modular Mounter SPD |
| Mounting | Wall/Panel |
| Standards | UL 1449 Second Edition; ANSI; IEEE |
| Features | Integral Audible Alarm; Simple visual indicators (e.g. LEDs) |
| Surge Current | 240000 amps |