Schneider Electric, Ltd. QD Cable/Cord Set TSXPCU1030

Description
DISCONTINUED BY MANUFACTURER,PLC CABLE, FOR TSX07/37/57, PC CORD, 2.5 METER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,PLC CABLE, FOR TSX07/37/57, PC CORD, 2.5 METER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 57644219 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
57644219
QD Cable/Cord Set 57644219
DISCONTINUED BY MANUFACTURER,PLC CABLE, FOR TSX07/37/57, PC CORD, 2.5 METER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,PLC CABLE, FOR TSX07/37/57, PC CORD, 2.5 METER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 57644219
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BNC Male Coaxial Test Cable, RG62B/U - 6246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details