PRECISION MACHINED ALUMINUM HOUSING MATERIAL
BLACK FINISH
UL 1598, CSA C22.2, ETL APPROVAL
HORIZONTAL MOUNTING
LED LAMP TYPE
12 V LAMP VOLTAGE
MINI CYLINDER SHADE
TRAC-MASTER[R] BRAND
SIZE 1 13/16 INCH DIA
COLOR TEMPERATURE 4000 DEG K
BEAM SPREAD 22 DEG NARROW FLOOD
COLOR RENDERING INDEX 85
TQJDLH MODEL
Juno Lighting Group
Done
Datasheet
Description
PRECISION MACHINED ALUMINUM HOUSING MATERIAL
BLACK FINISH
UL 1598, CSA C22.2, ETL APPROVAL
HORIZONTAL MOUNTING
LED LAMP TYPE
12 V LAMP VOLTAGE
MINI CYLINDER SHADE
TRAC-MASTER[R] BRAND
SIZE 1 13/16 INCH DIA
COLOR TEMPERATURE 4000 DEG K
BEAM SPREAD 22 DEG NARROW FLOOD
COLOR RENDERING INDEX 85
TQJDLH MODEL
PRECISION MACHINED ALUMINUM HOUSING MATERIAL
BLACK FINISH
UL 1598, CSA C22.2, ETL APPROVAL
HORIZONTAL MOUNTING
LED LAMP TYPE
12 V LAMP VOLTAGE
MINI CYLINDER SHADE
TRAC-MASTER[R] BRAND
SIZE 1 13/16 INCH DIA
COLOR TEMPERATURE 4000 DEG K
BEAM SPREAD 22 DEG NARROW FLOOD
COLOR RENDERING INDEX 85
TQJDLH MODEL