Schneider Electric HMI Displays TMH2GDB

Description
Schneider Electric TMH2GDB HMI Panel
Request a Quote Datasheet
Description
Schneider Electric TMH2GDB HMI Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMI Displays - 1251093 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
1251093
HMI Displays 1251093
Schneider Electric TMH2GDB HMI Panel

Schneider Electric TMH2GDB HMI Panel

Supplier's Site
Remote Graphic Display Unit, 5Vdc; Meter Display Type Schneider Electric - 66AH7299 - Newark, An Avnet Company
Chicago, IL, United States
Remote Graphic Display Unit, 5Vdc; Meter Display Type Schneider Electric
66AH7299
Remote Graphic Display Unit, 5Vdc; Meter Display Type Schneider Electric 66AH7299
REMOTE GRAPHIC DISPLAY UNIT, 5VDC; Meter Display Type:LCD Monochrome; Display Resolution:-; Pixel Size (H x W):-; Screen Size:-; Panel Display Interface:RS485; Memory Size:-; Supply Voltage Min:-; Supply Voltage Max:5VDC; Operating RoHS Compliant: Yes

REMOTE GRAPHIC DISPLAY UNIT, 5VDC; Meter Display Type:LCD Monochrome; Display Resolution:-; Pixel Size (H x W):-; Screen Size:-; Panel Display Interface:RS485; Memory Size:-; Supply Voltage Min:-; Supply Voltage Max:5VDC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Remote Graphic Display Unit, 5Vdc; Meter Display Type Schneider Electric - 78Y5872 - Newark, An Avnet Company
Chicago, IL, United States
Remote Graphic Display Unit, 5Vdc; Meter Display Type Schneider Electric
78Y5872
Remote Graphic Display Unit, 5Vdc; Meter Display Type Schneider Electric 78Y5872
REMOTE GRAPHIC DISPLAY UNIT, 5VDC; Meter Display Type:LCD Monochrome; Display Resolution:-; Pixel Size (H x W):-; Screen Size:-; Panel Display Interface:RS485; Memory Size:-; Supply Voltage Min:-; Supply Voltage Max:5VDC RoHS Compliant: Yes

REMOTE GRAPHIC DISPLAY UNIT, 5VDC; Meter Display Type:LCD Monochrome; Display Resolution:-; Pixel Size (H x W):-; Screen Size:-; Panel Display Interface:RS485; Memory Size:-; Supply Voltage Min:-; Supply Voltage Max:5VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 1251093 66AH7299
Product Name HMI Displays Remote Graphic Display Unit, 5Vdc; Meter Display Type Schneider Electric
Configuration Panel
I/O Interfaces Rj45 (rs485) RS485
Resolution 240 x 160pixels
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Programmable Operator Interface - MONITOUCH X1 X1151iSRD - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Intel Atom®×5-E3940
View Details
【Resistive Touch】15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.0 inch (381 mm)
View Details