The Modicon M251 with CANopen or Modbus TCP let you easily connect to SCADA, MES, ERP by standard Ethernet cables and even via Wi-Fi. Boost your machineâs performance with data transfer via SD Card, embedded web server and more. Get unlimited access to your machine via Ethernet - everywhere and any time and simplify maintenance with any mobile device through visualization pages designed directly inside SoMachine and stored in the PLCâs web server.
M251 Logic Controller. Ultra compact format. Expansion bus Modicon TM3 . Up to 14 fast expansion modules. SD card slot. Embedded Web- and FTP Server. 22µs by instruction. 64MB RAM. 128MB Flash. Serial line and USB port . CANopen or Modbus TCP . Embedded Ethernet switch with 2 ports . Up to 3 communication modules . Programming with SoMachineBasic software. All programming, visualization, and commissioning are handled in just one intuitive tool
For Use With = Modicon M251
Manufacturer Series = Modicon M251
Voltage Category = 24 V dc
Display Included = Yes
Communication Port Type = Ethernet, RS232, RS485, USB
Program Capacity = 128000 Steps
Programming Interface = Mini USB
Mounting Type = DIN Rail
Programming Language Used = CoDeSys
Number of Communication Ports = 4
RS Components, Ltd. | |
---|---|
Product Category | CPU Chips |
Product Number | 8066755 |