Schneider Electric TM221C40R PLC CPU
LOGIC CONTROLLER, MODICON M221,
CONTROLLER, PLC, DIGITAL, 40 I/O; No. of Digital Inputs:40; No. of Digital Outputs:40; Product Range:SCHNEIDER MODICON Series RoHS Compliant: Yes
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 8066815 | 4008-TM221C40R-ND | 84X5874 | TM221C40R |
| Product Name | PLCs - Programmable Logic Controllers | Programmable (PLC, PAC) | Controller, Plc, Digital, 40 I/o; No. Of Digital Inputs Schneider Electric | Controllers - Programmable (PLC, PAC) |
| Input | Analog Input; Analogue | Digital | ||
| Output | Digital | Relay Output | ||
| Programming Options | Mini usb | |||
| Mounting Options | Panel mount | DIN Rail | DIN Rail | |
| Agency Approval | RoHS Certified | ABS, CE, cULus, DNV, EAC, LR, RCM, UKCA |