Schneider Electric TM221C16R PLC CPU
MODICON M221, LOGIC CONTROLLER,
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
CONTROLLER, PLC, DIGITAL, 16 I/O; No. of Digital Inputs:16; No. of Digital Outputs:16; Product Range:SCHNEIDER MODICON Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 8066840 | 4008-TM221C16R-ND | TM221C16R | 84X5870 |
| Product Name | PLCs - Programmable Logic Controllers | Programmable (PLC, PAC) | Controllers - Programmable (PLC, PAC) | Controller, Plc, Digital, 16 I/o; No. Of Digital Inputs Schneider Electric |
| Input | Analog Input; Analogue | Digital | ||
| Output | Digital | Relay Output | ||
| Programming Options | Mini usb | |||
| Mounting Options | Panel mount | DIN Rail | DIN Rail | |
| Agency Approval | RoHS Certified | ABS, CE, cULus, DNV, EAC, LR, RCM, UKCA |