Schneider Electric Logic Controller, Modicon M238, 24Vdc, 500Ma; No. Of Analog Inputs Schneider Electric TM200HSC206DF

Description
LOGIC CONTROLLER, MODICON M238, 24VDC, 500mA; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:12; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LOGIC CONTROLLER, MODICON M238, 24VDC, 500mA; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:12; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Controller, Modicon M238, 24Vdc, 500Ma; No. Of Analog Inputs Schneider Electric - 94W2593 - Newark, An Avnet Company
Chicago, IL, United States
Logic Controller, Modicon M238, 24Vdc, 500Ma; No. Of Analog Inputs Schneider Electric
94W2593
Logic Controller, Modicon M238, 24Vdc, 500Ma; No. Of Analog Inputs Schneider Electric 94W2593
LOGIC CONTROLLER, MODICON M238, 24VDC, 500mA; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:12; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

LOGIC CONTROLLER, MODICON M238, 24VDC, 500mA; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:12; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 94W2593
Product Name Logic Controller, Modicon M238, 24Vdc, 500Ma; No. Of Analog Inputs Schneider Electric
Inputs 12
Unlock Full Specs
to access all available technical data

Similar Products

Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248300 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Lite version, RJ45, USB (type C port)
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLC Module/Rack - 55192995 - Radwell International
Allen-Bradley / Rockwell Automation
View Details