M173 OPT. DISPLAY 22 I/OS, 2 RS4
| DigiKey | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | 4008-TM173ODM22R-ND |
| Product Name | Programmable (PLC, PAC) |
| Input | Analog Input; Digital |
| Output | Analog Output |
| Computer Interface Options | Single Serial Interface |
| Mounting Options | DIN Rail |
Voltage AC 100 to 240 V, AC/DC 24 V