EEV DRIVER, AUTONOMOUS & MODBUS
| DigiKey | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | 4008-TM171VEVM4-ND |
| Product Name | Programmable (PLC, PAC) |
| Input | Analog Input; Digital |
| Output | Relay Output; Transistor Output |
| Power | 24VDC; 24VAC |
| Mounting Options | DIN Rail |
Voltage AC 100 to 240 V, AC/DC 24 V