Juno Lighting Group Lighting Fixture TL103L-40K-80CRI-SL

Description
3 3/4 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE SILVER FINISH UL, CUL APPROVAL LED MINI FLOODLIGHT LED LAMP TYPE 4 W LAMP WATTAGE 12 VAC INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 217 LUMEN INTENSITY TRAC 12[T], JUNO[R] BRAND COLOR TEMPERATURE 4000 DEG K REFRACTOR TYPE CLEAR THERMOPLASTIC LENS TL103LED MODEL
Datasheet
Description
3 3/4 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE SILVER FINISH UL, CUL APPROVAL LED MINI FLOODLIGHT LED LAMP TYPE 4 W LAMP WATTAGE 12 VAC INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 217 LUMEN INTENSITY TRAC 12[T], JUNO[R] BRAND COLOR TEMPERATURE 4000 DEG K REFRACTOR TYPE CLEAR THERMOPLASTIC LENS TL103LED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - TL103L-40K-80CRI-SL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
TL103L-40K-80CRI-SL
Lighting Fixture TL103L-40K-80CRI-SL
3 3/4 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE SILVER FINISH UL, CUL APPROVAL LED MINI FLOODLIGHT LED LAMP TYPE 4 W LAMP WATTAGE 12 VAC INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 217 LUMEN INTENSITY TRAC 12[T], JUNO[R] BRAND COLOR TEMPERATURE 4000 DEG K REFRACTOR TYPE CLEAR THERMOPLASTIC LENS TL103LED MODEL
  • 3 3/4 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE
  • SILVER FINISH
  • UL, CUL APPROVAL
  • LED MINI FLOODLIGHT
  • LED LAMP TYPE
  • 4 W LAMP WATTAGE
  • 12 VAC INPUT VOLTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 50000 LIFE IN HOUR
  • 217 LUMEN INTENSITY
  • TRAC 12[T], JUNO[R] BRAND
  • COLOR TEMPERATURE 4000 DEG K
  • REFRACTOR TYPE CLEAR THERMOPLASTIC LENS
  • TL103LED MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TL103L-40K-80CRI-SL
Product Name Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details