ASCO Power Technologies TeXAL Series TE21XAL15*

Description
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV’s, this units low cost, reliability, flexibility and robustness is the best solution for any environment; large or small! FEATURES: UL 1449 Third Edition Listed Directly Connected, Discrete Protection Elements Between All Possible Modes 100kA – 500kA per phase ratings Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Includes Audible Alarm, Silence Switch and Form C Dry AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Module with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 1/12/4 with 3R drains Enclosure Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Surge Counter Remote Locatable Display Rotary Disconnect Switch Thru-Door Rotary Disconnect Switch Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount
Description
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV’s, this units low cost, reliability, flexibility and robustness is the best solution for any environment; large or small! FEATURES: UL 1449 Third Edition Listed Directly Connected, Discrete Protection Elements Between All Possible Modes 100kA – 500kA per phase ratings Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Includes Audible Alarm, Silence Switch and Form C Dry AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Module with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 1/12/4 with 3R drains Enclosure Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Surge Counter Remote Locatable Display Rotary Disconnect Switch Thru-Door Rotary Disconnect Switch Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount

Suppliers

Company
Product
Description
Supplier Links
TeXAL Series - TE21XAL15* - ASCO Power Technologies
Clearwater, FL, USA
TeXAL Series
TE21XAL15*
TeXAL Series TE21XAL15*
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV’s, this units low cost, reliability, flexibility and robustness is the best solution for any environment; large or small! FEATURES: UL 1449 Third Edition Listed Directly Connected, Discrete Protection Elements Between All Possible Modes 100kA – 500kA per phase ratings Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Includes Audible Alarm, Silence Switch and Form C Dry AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Module with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 1/12/4 with 3R drains Enclosure Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Surge Counter Remote Locatable Display Rotary Disconnect Switch Thru-Door Rotary Disconnect Switch Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV’s, this units low cost, reliability, flexibility and robustness is the best solution for any environment; large or small!

FEATURES:

  • UL 1449 Third Edition Listed
  • Directly Connected, Discrete Protection Elements Between All Possible Modes
  • 100kA – 500kA per phase ratings
  • Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect
  • 20kA Inominal (In) (most models)
  • 200kA SCCRs (most models)
  • UL 96A Lightning Protection Master Label compliant
  • Includes Audible Alarm, Silence Switch and Form C Dry
  • AC Sinewave True Tracking Filter with EMI/RFI Filtering
  • Replaceable Module with Large Block 50kA Thermal Protected MOVs
  • Phase Loss Monitoring (toggles LED & Dry Contacts)
  • Standard NEMA 1/12/4 with 3R drains Enclosure
  • Voltage Specific Design – Highly configurable
  • All MOV suppression elements monitored

QUALITY:

  • 10 Year Warranty (longer optional)
  • Burn-in Tested Prior to Shipment

OPTIONAL FEATURES:

  • Surge Counter
  • Remote Locatable Display
  • Rotary Disconnect Switch
  • Thru-Door Rotary Disconnect Switch
  • Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount
Supplier's Site

Technical Specifications

  ASCO Power Technologies
Product Category Surge Protective Devices (SPDs)
Product Number TE21XAL15*
Product Name TeXAL Series
TVSS Signal Protection Three Phase
Mounting Wall/Panel
Connection Screw Down Terminals
Standards UL 1449 Third Edition; ANSI; IEC; IEEE; UL; RoHS
Features Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data

Similar Products

PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 12 amps
View Details
Data Line Surge Protector - DLP-20HH-100V0-DIN - MCG SURGE PROTECTION
Specs
TVSS Signal Protection Dataline & DC Signal
Mounting DIN Rail; Device Mount; In-line or Integrally Attached
Connection Screw Down Terminals; 0
View Details