ASCO Power Technologies TeXCS Series TE14XCS104X

Description
The XCS Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third Edition Listed 100kA per phase rating Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 4X Non-Metallic Enclosure Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Audible Alarm with Dry Contacts
Description
The XCS Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third Edition Listed 100kA per phase rating Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 4X Non-Metallic Enclosure Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Audible Alarm with Dry Contacts

Suppliers

Company
Product
Description
Supplier Links
TeXCS Series - TE14XCS104X - ASCO Power Technologies
Clearwater, FL, USA
TeXCS Series
TE14XCS104X
TeXCS Series TE14XCS104X
The XCS Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third Edition Listed 100kA per phase rating Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 4X Non-Metallic Enclosure Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Audible Alarm with Dry Contacts

The XCS Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system.

FEATURES:

  • UL 1449 Third Edition Listed
  • 100kA per phase rating
  • Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect
  • 20kA Inominal (In) (most models)
  • 200kA SCCRs (most models)
  • UL 96A Lightning Protection Master Label compliant
  • Large Block 50kA Thermal Protected MOVs
  • Phase Loss Monitoring (toggles LED & Dry Contacts)
  • Standard NEMA 4X Non-Metallic Enclosure
  • Voltage Specific Design – Highly configurable
  • All MOV suppression elements monitored

QUALITY:

  • 10 Year Warranty (longer optional)
  • Burn-in Tested Prior to Shipment

OPTIONAL FEATURES:

  • Audible Alarm with Dry Contacts
Supplier's Site

Technical Specifications

  ASCO Power Technologies
Product Category Single Phase Surge Suppressors
Product Number TE14XCS104X
Product Name TeXCS Series
Mounting Wall/Panel
Technology Metal Oxide Varistor
Standards UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
Features Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data