ASCO Power Technologies TeXRS Series TE11XRS10*

Description
The XRS Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed 100kA – 300kA per phase ratings Type 4 SPD for intended Use in Type 1 Applications – All UL required OCP & Safety Coordination included inside Can be installed line-side or load-side of main disconnect 20kA Inominal (In) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Includes Audible Alarm, Silence Switch and Form C Dry Contacts AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Module with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Voltage Specific Design – Highly configurable All MOV suppression elements monitored Display on 6’ Cable QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment Short Circuit Current Rating 200,000 rms Symmetrical Amperes OPTIONAL FEATURES: Surge Counter Mount Display on SPD instead of Cable Rotary Disconnect Switch (mounted on aluminum backplane)
Description
The XRS Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed 100kA – 300kA per phase ratings Type 4 SPD for intended Use in Type 1 Applications – All UL required OCP & Safety Coordination included inside Can be installed line-side or load-side of main disconnect 20kA Inominal (In) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Includes Audible Alarm, Silence Switch and Form C Dry Contacts AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Module with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Voltage Specific Design – Highly configurable All MOV suppression elements monitored Display on 6’ Cable QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment Short Circuit Current Rating 200,000 rms Symmetrical Amperes OPTIONAL FEATURES: Surge Counter Mount Display on SPD instead of Cable Rotary Disconnect Switch (mounted on aluminum backplane)

Suppliers

Company
Product
Description
Supplier Links
TeXRS Series - TE11XRS10* - ASCO Power Technologies
Clearwater, FL, USA
TeXRS Series
TE11XRS10*
TeXRS Series TE11XRS10*
The XRS Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed 100kA – 300kA per phase ratings Type 4 SPD for intended Use in Type 1 Applications – All UL required OCP & Safety Coordination included inside Can be installed line-side or load-side of main disconnect 20kA Inominal (In) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Includes Audible Alarm, Silence Switch and Form C Dry Contacts AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Module with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Voltage Specific Design – Highly configurable All MOV suppression elements monitored Display on 6’ Cable QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment Short Circuit Current Rating 200,000 rms Symmetrical Amperes OPTIONAL FEATURES: Surge Counter Mount Display on SPD instead of Cable Rotary Disconnect Switch (mounted on aluminum backplane)

The XRS Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase.

FEATURES:

  • UL 1449 Third Edition Listed
  • 100kA – 300kA per phase ratings
  • Type 4 SPD for intended Use in Type 1 Applications –
    • All UL required OCP & Safety Coordination included inside
    • Can be installed line-side or load-side of main disconnect
  • 20kA Inominal (In)
  • 200kA SCCRs (most models)
  • UL 96A Lightning Protection Master Label compliant
  • Includes Audible Alarm, Silence Switch and Form C Dry Contacts
  • AC Sinewave True Tracking Filter with EMI/RFI Filtering
  • Replaceable Module with Large Block 50kA Thermal Protected MOVs
  • Phase Loss Monitoring (toggles LED & Dry Contacts)
  • Voltage Specific Design – Highly configurable
  • All MOV suppression elements monitored
  • Display on 6’ Cable

QUALITY:

  • 10 Year Warranty (longer optional)
  • Burn-in Tested Prior to Shipment
  • Short Circuit Current Rating 200,000 rms Symmetrical Amperes

OPTIONAL FEATURES:

  • Surge Counter
  • Mount Display on SPD instead of Cable
  • Rotary Disconnect Switch (mounted on aluminum backplane)
Supplier's Site

Technical Specifications

  ASCO Power Technologies
Product Category Surge Protective Devices (SPDs)
Product Number TE11XRS10*
Product Name TeXRS Series
TVSS Signal Protection Single Phase
Mounting Device Mount
Connection Screw Down Terminals
Standards UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
Features Integral Audible Alarm; Graphical Display; Integral Disconnect (optional feature); NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data

Similar Products

PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - DSL70 - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting PCB
Surge Current 27 amps
View Details
Protector / Inrush Current Limiter - tps-icl-3p-16a-20499 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details