ASCO Power Technologies TeXWS Series TE08XWS50*

Description
Our highest kA internal-mount SPD, the XWS Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical” environments. FEATURES: UL 1449 Third Edition Listed 300kA – 500kA per phase ratings Type 4 SPD for intended Use in Type 1 Applications – - All UL required OCP & Safety Coordination included inside - Can be installed line-side or load-side of main disconnect 20kA Inominal (In) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Includes Audible Alarm, Silence Switch and Form C Dry Contacts AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Module with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Voltage Specific Design – Highly configurable All MOV suppression elements monitored Display on 6’ Cable QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment Short Circuit Current Rating 200,000 rms Symmetrical Amperes OPTIONAL FEATURES: Surge Counter Mount Display on SPD instead of Cable Rotary Disconnect Switch (mounted on aluminum backplane)
Description
Our highest kA internal-mount SPD, the XWS Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical” environments. FEATURES: UL 1449 Third Edition Listed 300kA – 500kA per phase ratings Type 4 SPD for intended Use in Type 1 Applications – - All UL required OCP & Safety Coordination included inside - Can be installed line-side or load-side of main disconnect 20kA Inominal (In) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Includes Audible Alarm, Silence Switch and Form C Dry Contacts AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Module with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Voltage Specific Design – Highly configurable All MOV suppression elements monitored Display on 6’ Cable QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment Short Circuit Current Rating 200,000 rms Symmetrical Amperes OPTIONAL FEATURES: Surge Counter Mount Display on SPD instead of Cable Rotary Disconnect Switch (mounted on aluminum backplane)

Suppliers

Company
Product
Description
Supplier Links
TeXWS Series - TE08XWS50* - ASCO Power Technologies
Clearwater, FL, USA
TeXWS Series
TE08XWS50*
TeXWS Series TE08XWS50*
Our highest kA internal-mount SPD, the XWS Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical” environments. FEATURES: UL 1449 Third Edition Listed 300kA – 500kA per phase ratings Type 4 SPD for intended Use in Type 1 Applications – - All UL required OCP & Safety Coordination included inside - Can be installed line-side or load-side of main disconnect 20kA Inominal (In) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Includes Audible Alarm, Silence Switch and Form C Dry Contacts AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Module with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Voltage Specific Design – Highly configurable All MOV suppression elements monitored Display on 6’ Cable QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment Short Circuit Current Rating 200,000 rms Symmetrical Amperes OPTIONAL FEATURES: Surge Counter Mount Display on SPD instead of Cable Rotary Disconnect Switch (mounted on aluminum backplane)

Our highest kA internal-mount SPD, the XWS Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical” environments.

FEATURES:

  • UL 1449 Third Edition Listed
  • 300kA – 500kA per phase ratings
  • Type 4 SPD for intended Use in Type 1 Applications –
    - All UL required OCP & Safety Coordination included inside
    - Can be installed line-side or load-side of main disconnect
  • 20kA Inominal (In)
  • 200kA SCCRs (most models)
  • UL 96A Lightning Protection Master Label compliant
  • Includes Audible Alarm, Silence Switch and Form C Dry Contacts
  • AC Sinewave True Tracking Filter with EMI/RFI Filtering
  • Replaceable Module with Large Block 50kA Thermal Protected MOVs
  • Phase Loss Monitoring (toggles LED & Dry Contacts)
  • Voltage Specific Design – Highly configurable
  • All MOV suppression elements monitored
  • Display on 6’ Cable

QUALITY:

  • 10 Year Warranty (longer optional)
  • Burn-in Tested Prior to Shipment
  • Short Circuit Current Rating 200,000 rms Symmetrical Amperes

OPTIONAL FEATURES:

  • Surge Counter
  • Mount Display on SPD instead of Cable
  • Rotary Disconnect Switch (mounted on aluminum backplane)
Supplier's Site

Technical Specifications

  ASCO Power Technologies
Product Category Surge Protective Devices (SPDs)
Product Number TE08XWS50*
Product Name TeXWS Series
TVSS Signal Protection Three Phase
Mounting Device Mount
Connection Screw Down Terminals
Standards UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
Features Integral Audible Alarm; Graphical Display; Integral Disconnect (optional feature); NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
Protector / Inrush Current Limiter - tps-icl-3p-12a-20498 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Transient Protection Module - 100 W - LGDS100 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Maximum DC Power 90 to 100 watts
View Details