The XCS Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system.
FEATURES:
UL 1449 Third Edition Listed
100kA per phase rating
Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect
20kA Inominal (In) (most models)
200kA SCCRs (most models)
UL 96A Lightning Protection Master Label compliant
Large Block 50kA Thermal Protected MOVs
Phase Loss Monitoring (toggles LED & Dry Contacts)
Standard NEMA 4X Non-Metallic Enclosure
Voltage Specific Design – Highly configurable
All MOV suppression elements monitored
QUALITY:
10 Year Warranty (longer optional)
Burn-in Tested Prior to Shipment
OPTIONAL FEATURES:
Audible Alarm with Dry Contacts
The XCS Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system.
FEATURES:
- UL 1449 Third Edition Listed
- 100kA per phase rating
- Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect
- 20kA Inominal (In) (most models)
- 200kA SCCRs (most models)
- UL 96A Lightning Protection Master Label compliant
- Large Block 50kA Thermal Protected MOVs
- Phase Loss Monitoring (toggles LED & Dry Contacts)
- Standard NEMA 4X Non-Metallic Enclosure
- Voltage Specific Design – Highly configurable
- All MOV suppression elements monitored
QUALITY:
- 10 Year Warranty (longer optional)
- Burn-in Tested Prior to Shipment
OPTIONAL FEATURES:
- Audible Alarm with Dry Contacts