ASCO Power Technologies TeXBS Series TE03XBS90*

Description
Our largest, highest kA SPD, the XBS Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical” environments. FEATURES: UL 1449 Third Edition Listed 600kA – 1,000kA per phase ratings Type 1 SPD - All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Rotary Disconnect Switch included as Standard Equipment Includes Audible Alarm, Silence Switch and Form C Dry Contacts AC Sinewave True Tracking Filter with EMI/RFI Filtering Dual Redundant Replaceable Modules with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 1/12/4 with 3R drains Enclosure Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Surge Counter Remote Locatable Display Thru-Door Rotary Disconnect Switch Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount
Description
Our largest, highest kA SPD, the XBS Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical” environments. FEATURES: UL 1449 Third Edition Listed 600kA – 1,000kA per phase ratings Type 1 SPD - All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Rotary Disconnect Switch included as Standard Equipment Includes Audible Alarm, Silence Switch and Form C Dry Contacts AC Sinewave True Tracking Filter with EMI/RFI Filtering Dual Redundant Replaceable Modules with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 1/12/4 with 3R drains Enclosure Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Surge Counter Remote Locatable Display Thru-Door Rotary Disconnect Switch Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount

Suppliers

Company
Product
Description
Supplier Links
TeXBS Series - TE03XBS90* - ASCO Power Technologies
Clearwater, FL, USA
TeXBS Series
TE03XBS90*
TeXBS Series TE03XBS90*
Our largest, highest kA SPD, the XBS Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical” environments. FEATURES: UL 1449 Third Edition Listed 600kA – 1,000kA per phase ratings Type 1 SPD - All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Rotary Disconnect Switch included as Standard Equipment Includes Audible Alarm, Silence Switch and Form C Dry Contacts AC Sinewave True Tracking Filter with EMI/RFI Filtering Dual Redundant Replaceable Modules with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 1/12/4 with 3R drains Enclosure Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Surge Counter Remote Locatable Display Thru-Door Rotary Disconnect Switch Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount

Our largest, highest kA SPD, the XBS Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical” environments.

FEATURES:

  • UL 1449 Third Edition Listed
  • 600kA – 1,000kA per phase ratings
  • Type 1 SPD - All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect
  • 20kA Inominal (In) (most models)
  • 200kA SCCRs (most models)
  • UL 96A Lightning Protection Master Label compliant
  • Rotary Disconnect Switch included as Standard Equipment
  • Includes Audible Alarm, Silence Switch and Form C Dry Contacts
  • AC Sinewave True Tracking Filter with EMI/RFI Filtering
  • Dual Redundant Replaceable Modules with Large Block 50kA Thermal Protected MOVs
  • Phase Loss Monitoring (toggles LED & Dry Contacts)
  • Standard NEMA 1/12/4 with 3R drains Enclosure
  • Voltage Specific Design – Highly configurable
  • All MOV suppression elements monitored

QUALITY:

  • 10 Year Warranty (longer optional)
  • Burn-in Tested Prior to Shipment

OPTIONAL FEATURES:

  • Surge Counter
  • Remote Locatable Display
  • Thru-Door Rotary Disconnect Switch
  • Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount
Supplier's Site

Technical Specifications

  ASCO Power Technologies
Product Category Surge Protective Devices (SPDs)
Product Number TE03XBS90*
Product Name TeXBS Series
TVSS Signal Protection Three Phase
Mounting Wall/Panel
Connection Screw Down Terminals
Standards UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
Features Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Protector / Inrush Current Limiter - tps-icl-3p-12a-20498 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
Transient Protection Module - 300 W - LGDS300 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Maximum DC Power 300 watts
View Details