Magnecraft Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 12A;Ctrl-V 240AC/DC;11 Pin TDRSRXP-240

Description
Octal or square base 12 A @ 240 VAC/30 VDC multifunction time delay relays have two functions with 8 selectable timing ranges from 0.1 seconds to 10 hours. The input voltage can be AC or DC. All function and timing are selected from the DIP switch and timing fine tuned with a removable adjustment knob. Removing knob makes timer tamper proof. The red and green LED indicates power applied to the input (green), output energized (red). Repeatability ±3% full scale. Non-polarity sensitive. Contact Material: Silver alloy, gold flashed. Operating Temperature: –20°C to +55°C. Electrical Life: 100,000 operations at rated load. Mates with 70-464-1, 70-465-1, 70-750DL8-1, 70-750DL11-1 and 70-463-1 screw terminal sockets. Optional panel or DIN rail adapters available. Functions: TDRSOX: On Delay, Interval TDRSRX: Off Delay, Retriggerable One-Shot Features: Dual Function: On Delay/Interval, Off Delay/Retriggerable One Shot Indicator LEDs: Green Shows Power ON, Red Shows Output Relay Energized Compact Size: 36 mm Wide to Optimize DIN Rail Space Contact Form: DPDT Accepts Flange Adapters: Panel Mount or DIN Mount with Terminals Exposed Removable Knob: Prevent Tampering, Remove Knob to Expose Recessed Screwdriver Slot Protection: IP40
Description
Octal or square base 12 A @ 240 VAC/30 VDC multifunction time delay relays have two functions with 8 selectable timing ranges from 0.1 seconds to 10 hours. The input voltage can be AC or DC. All function and timing are selected from the DIP switch and timing fine tuned with a removable adjustment knob. Removing knob makes timer tamper proof. The red and green LED indicates power applied to the input (green), output energized (red). Repeatability ±3% full scale. Non-polarity sensitive. Contact Material: Silver alloy, gold flashed. Operating Temperature: –20°C to +55°C. Electrical Life: 100,000 operations at rated load. Mates with 70-464-1, 70-465-1, 70-750DL8-1, 70-750DL11-1 and 70-463-1 screw terminal sockets. Optional panel or DIN rail adapters available. Functions: TDRSOX: On Delay, Interval TDRSRX: Off Delay, Retriggerable One-Shot Features: Dual Function: On Delay/Interval, Off Delay/Retriggerable One Shot Indicator LEDs: Green Shows Power ON, Red Shows Output Relay Energized Compact Size: 36 mm Wide to Optimize DIN Rail Space Contact Form: DPDT Accepts Flange Adapters: Panel Mount or DIN Mount with Terminals Exposed Removable Knob: Prevent Tampering, Remove Knob to Expose Recessed Screwdriver Slot Protection: IP40

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 12A;Ctrl-V 240AC/DC;11 Pin - 70185093 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 12A;Ctrl-V 240AC/DC;11 Pin
70185093
Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 12A;Ctrl-V 240AC/DC;11 Pin 70185093
Octal or square base 12 A @ 240 VAC/30 VDC multifunction time delay relays have two functions with 8 selectable timing ranges from 0.1 seconds to 10 hours. The input voltage can be AC or DC. All function and timing are selected from the DIP switch and timing fine tuned with a removable adjustment knob. Removing knob makes timer tamper proof. The red and green LED indicates power applied to the input (green), output energized (red). Repeatability ±3% full scale. Non-polarity sensitive. Contact Material: Silver alloy, gold flashed. Operating Temperature: –20°C to +55°C. Electrical Life: 100,000 operations at rated load. Mates with 70-464-1, 70-465-1, 70-750DL8-1, 70-750DL11-1 and 70-463-1 screw terminal sockets. Optional panel or DIN rail adapters available. Functions: TDRSOX: On Delay, Interval TDRSRX: Off Delay, Retriggerable One-Shot Features: Dual Function: On Delay/Interval, Off Delay/Retriggerable One Shot Indicator LEDs: Green Shows Power ON, Red Shows Output Relay Energized Compact Size: 36 mm Wide to Optimize DIN Rail Space Contact Form: DPDT Accepts Flange Adapters: Panel Mount or DIN Mount with Terminals Exposed Removable Knob: Prevent Tampering, Remove Knob to Expose Recessed Screwdriver Slot Protection: IP40

Octal or square base 12 A @ 240 VAC/30 VDC multifunction time delay relays have two functions with 8 selectable timing ranges from 0.1 seconds to 10 hours. The input voltage can be AC or DC. All function and timing are selected from the DIP switch and timing fine tuned with a removable adjustment knob. Removing knob makes timer tamper proof. The red and green LED indicates power applied to the input (green), output energized (red). Repeatability ±3% full scale. Non-polarity sensitive.

Contact Material:
Silver alloy, gold flashed. Operating Temperature: –20°C to +55°C. Electrical Life: 100,000 operations at rated load. Mates with 70-464-1, 70-465-1, 70-750DL8-1, 70-750DL11-1 and 70-463-1 screw terminal sockets. Optional panel or DIN rail adapters available.
Functions:

  • TDRSOX: On Delay, Interval
  • TDRSRX: Off Delay, Retriggerable One-Shot
    Features:
  • Dual Function: On Delay/Interval, Off Delay/Retriggerable One Shot
  • Indicator LEDs: Green Shows Power ON, Red Shows Output Relay Energized
  • Compact Size: 36 mm Wide to Optimize DIN Rail Space
  • Contact Form: DPDT
  • Accepts Flange Adapters: Panel Mount or DIN Mount with Terminals Exposed
  • Removable Knob: Prevent Tampering, Remove Knob to Expose Recessed Screwdriver Slot
  • Protection: IP40
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70185093
Product Name Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 12A;Ctrl-V 240AC/DC;11 Pin
Mounting PC Board
Approvals / Ratings UL, CE
Timer Type Off-Delay
Minimum 0.1000 seconds
Maximum 10 to ? hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1437484-2 - TE Connectivity
Specs
Mounting Panel; Panel Mount, Mounting Holes
View Details
Tube Base Timing Relay - 700-HT22AU12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 260511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details