Magnecraft Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 12A;Ctrl-V 12AC/DC;Vol-Rtg 240/30AC/DC TDRSOXB-12

Description
Octal or square base 12 A @ 240 VAC/30 VDC multifunction time delay relays have two functions with 8 selectable timing ranges from 0.1 seconds to 10 hours. The input voltage can be AC or DC. All function and timing are selected from the DIP switch and timing fine tuned with a removable adjustment knob. Removing knob makes timer tamper proof. The red and green LED indicates power applied to the input (green), output energized (red). Repeatability ±3% full scale. Non-polarity sensitive. Contact Material: Silver alloy, gold flashed. Operating Temperature: –20°C to +55°C. Electrical Life: 100,000 operations at rated load. Mates with 70-464-1, 70-465-1, 70-750DL8-1, 70-750DL11-1 and 70-463-1 screw terminal sockets. Optional panel or DIN rail adapters available. Functions: TDRSOX: On Delay, Interval TDRSRX: Off Delay, Retriggerable One-Shot Features: Dual Function: On Delay/Interval, Off Delay/Retriggerable One Shot Indicator LEDs: Green Shows Power ON, Red Shows Output Relay Energized Compact Size: 36 mm Wide to Optimize DIN Rail Space Contact Form: DPDT Accepts Flange Adapters: Panel Mount or DIN Mount with Terminals Exposed Removable Knob: Prevent Tampering, Remove Knob to Expose Recessed Screwdriver Slot Protection: IP40
Description
Octal or square base 12 A @ 240 VAC/30 VDC multifunction time delay relays have two functions with 8 selectable timing ranges from 0.1 seconds to 10 hours. The input voltage can be AC or DC. All function and timing are selected from the DIP switch and timing fine tuned with a removable adjustment knob. Removing knob makes timer tamper proof. The red and green LED indicates power applied to the input (green), output energized (red). Repeatability ±3% full scale. Non-polarity sensitive. Contact Material: Silver alloy, gold flashed. Operating Temperature: –20°C to +55°C. Electrical Life: 100,000 operations at rated load. Mates with 70-464-1, 70-465-1, 70-750DL8-1, 70-750DL11-1 and 70-463-1 screw terminal sockets. Optional panel or DIN rail adapters available. Functions: TDRSOX: On Delay, Interval TDRSRX: Off Delay, Retriggerable One-Shot Features: Dual Function: On Delay/Interval, Off Delay/Retriggerable One Shot Indicator LEDs: Green Shows Power ON, Red Shows Output Relay Energized Compact Size: 36 mm Wide to Optimize DIN Rail Space Contact Form: DPDT Accepts Flange Adapters: Panel Mount or DIN Mount with Terminals Exposed Removable Knob: Prevent Tampering, Remove Knob to Expose Recessed Screwdriver Slot Protection: IP40

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 12A;Ctrl-V 12AC/DC;Vol-Rtg 240/30AC/DC - 70185011 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 12A;Ctrl-V 12AC/DC;Vol-Rtg 240/30AC/DC
70185011
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 12A;Ctrl-V 12AC/DC;Vol-Rtg 240/30AC/DC 70185011
Octal or square base 12 A @ 240 VAC/30 VDC multifunction time delay relays have two functions with 8 selectable timing ranges from 0.1 seconds to 10 hours. The input voltage can be AC or DC. All function and timing are selected from the DIP switch and timing fine tuned with a removable adjustment knob. Removing knob makes timer tamper proof. The red and green LED indicates power applied to the input (green), output energized (red). Repeatability ±3% full scale. Non-polarity sensitive. Contact Material: Silver alloy, gold flashed. Operating Temperature: –20°C to +55°C. Electrical Life: 100,000 operations at rated load. Mates with 70-464-1, 70-465-1, 70-750DL8-1, 70-750DL11-1 and 70-463-1 screw terminal sockets. Optional panel or DIN rail adapters available. Functions: TDRSOX: On Delay, Interval TDRSRX: Off Delay, Retriggerable One-Shot Features: Dual Function: On Delay/Interval, Off Delay/Retriggerable One Shot Indicator LEDs: Green Shows Power ON, Red Shows Output Relay Energized Compact Size: 36 mm Wide to Optimize DIN Rail Space Contact Form: DPDT Accepts Flange Adapters: Panel Mount or DIN Mount with Terminals Exposed Removable Knob: Prevent Tampering, Remove Knob to Expose Recessed Screwdriver Slot Protection: IP40

Octal or square base 12 A @ 240 VAC/30 VDC multifunction time delay relays have two functions with 8 selectable timing ranges from 0.1 seconds to 10 hours. The input voltage can be AC or DC. All function and timing are selected from the DIP switch and timing fine tuned with a removable adjustment knob. Removing knob makes timer tamper proof. The red and green LED indicates power applied to the input (green), output energized (red). Repeatability ±3% full scale. Non-polarity sensitive.

Contact Material:
Silver alloy, gold flashed. Operating Temperature: –20°C to +55°C. Electrical Life: 100,000 operations at rated load. Mates with 70-464-1, 70-465-1, 70-750DL8-1, 70-750DL11-1 and 70-463-1 screw terminal sockets. Optional panel or DIN rail adapters available.
Functions:

  • TDRSOX: On Delay, Interval
  • TDRSRX: Off Delay, Retriggerable One-Shot
    Features:
  • Dual Function: On Delay/Interval, Off Delay/Retriggerable One Shot
  • Indicator LEDs: Green Shows Power ON, Red Shows Output Relay Energized
  • Compact Size: 36 mm Wide to Optimize DIN Rail Space
  • Contact Form: DPDT
  • Accepts Flange Adapters: Panel Mount or DIN Mount with Terminals Exposed
  • Removable Knob: Prevent Tampering, Remove Knob to Expose Recessed Screwdriver Slot
  • Protection: IP40
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70185011
Product Name Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 12A;Ctrl-V 12AC/DC;Vol-Rtg 240/30AC/DC
Approvals / Ratings UL, CE
Operating Temperature -4 to 131 F (-20 to 55 C)
Timer Type ON-Delay
Minimum 0.1000 seconds
Maximum 10 to ? hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1755062-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
One Shot High Performance Timing Relay - 700-FSD3IZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
 - 2171328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details