Schneider Electric Time Delay Relay, Spdt, 999H, 240Vac; Contact Voltage Vdc Schneider Electric/legacy Relay TDRPRO-5101

Description
TIME DELAY RELAY, SPDT, 999H, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:9990h; Product Range:TDRPRO Series; Contact Configuration:SPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, SPDT, 999H, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:9990h; Product Range:TDRPRO Series; Contact Configuration:SPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spdt, 999H, 240Vac; Contact Voltage Vdc Schneider Electric/legacy Relay - 93K5595 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 999H, 240Vac; Contact Voltage Vdc Schneider Electric/legacy Relay
93K5595
Time Delay Relay, Spdt, 999H, 240Vac; Contact Voltage Vdc Schneider Electric/legacy Relay 93K5595
TIME DELAY RELAY, SPDT, 999H, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:9990h; Product Range:TDRPRO Series; Contact Configuration:SPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

TIME DELAY RELAY, SPDT, 999H, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:9990h; Product Range:TDRPRO Series; Contact Configuration:SPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 93K5595
Product Name Time Delay Relay, Spdt, 999H, 240Vac; Contact Voltage Vdc Schneider Electric/legacy Relay
Mounting Socket or Plug-in Style; Socket
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA02.6042 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 286-316 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers