TIME DELAY RELAY, 4PDT, 100H; Contact Voltage VDC:-; Time Min:0.01s; Time Max:100h; Product Range:TDR782 Series; Contact Configuration:4PDT; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:-; Nom Input Voltage:110VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35M3514 |
| Product Name | Time Delay Relay, 4Pdt, 100H; Contact Voltage Vdc Schneider Electric/legacy Relay |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Four Pole (4P) |
| Throw | Double Throw |