Schneider Electric Between Series Adapter Cables TCSECL1M3M1S2

Description
CBL ASSY CIRC 4P M TO RJ45 3.28'
Request a Quote Datasheet
Description
CBL ASSY CIRC 4P M TO RJ45 3.28'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 4008-TCSECL1M3M1S2-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
4008-TCSECL1M3M1S2-ND
Between Series Adapter Cables 4008-TCSECL1M3M1S2-ND
CBL ASSY CIRC 4P M TO RJ45 3.28'

CBL ASSY CIRC 4P M TO RJ45 3.28'

Buy Now Datasheet
Ethernet Cable - 521223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
521223
Ethernet Cable 521223
ETHERNET Cable M12-RJ45 1M

ETHERNET Cable M12-RJ45 1M

Supplier's Site
Sensor Cord, 4P M12 PlugRj45 Plug, 1M; Connector To Connector Schneider Electric - 66AH7283 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 PlugRj45 Plug, 1M; Connector To Connector Schneider Electric
66AH7283
Sensor Cord, 4P M12 PlugRj45 Plug, 1M; Connector To Connector Schneider Electric 66AH7283
SENSOR CORD, 4P M12 PLUG- RJ45 PLUG, 1M; Connector to Connector:M12 Straight Plug to RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:ConneXium Series; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG- RJ45 PLUG, 1M; Connector to Connector:M12 Straight Plug to RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:ConneXium Series; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4008-TCSECL1M3M1S2-ND 521223 66AH7283
Product Name Between Series Adapter Cables Ethernet Cable Sensor Cord, 4P M12 PlugRj45 Plug, 1M; Connector To Connector Schneider Electric
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type RJ-45 RJ-45; M12 4-pin, rj45 RJ-45; M12 Straight Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6038A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Twisted Pair & Multicore Data Cable - 361862 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
5+5 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC11068M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details