Juno Lighting Group Low Voltage Recessed Housing TC973

Description
ADJUSTABLE RECESSED HOUSING TYPE 11-5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 250 W LAMP TYPE NON-INSULATED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 8-1/8 INCH CEILING OPENING SIZE ACULUX[TM] BRAND TC MODEL
Datasheet
Description
ADJUSTABLE RECESSED HOUSING TYPE 11-5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 250 W LAMP TYPE NON-INSULATED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 8-1/8 INCH CEILING OPENING SIZE ACULUX[TM] BRAND TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - TC973 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
TC973
Low Voltage Recessed Housing TC973
ADJUSTABLE RECESSED HOUSING TYPE 11-5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 250 W LAMP TYPE NON-INSULATED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 8-1/8 INCH CEILING OPENING SIZE ACULUX[TM] BRAND TC MODEL
  • ADJUSTABLE RECESSED HOUSING TYPE
  • 11-5/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR38 250 W LAMP TYPE
  • NON-INSULATED CEILING TYPE
  • 7 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 8-1/8 INCH CEILING OPENING SIZE
  • ACULUX[TM] BRAND
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC973
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details