Juno Lighting Group Incandescent Recessed Housing TC958

Description
ADJUSTABLE RECESSED HOUSING TYPE 9-3/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 LAMP TYPE 75 W (PAR30), 150 W (PAR38) LAMP WATTAGE 22 GAUGE STEEL RING, BLACK PAINTED 20 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 35 DEGREE VERTICAL BY 358 DEGREE HORIZONTAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8-1/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet
Description
ADJUSTABLE RECESSED HOUSING TYPE 9-3/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 LAMP TYPE 75 W (PAR30), 150 W (PAR38) LAMP WATTAGE 22 GAUGE STEEL RING, BLACK PAINTED 20 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 35 DEGREE VERTICAL BY 358 DEGREE HORIZONTAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8-1/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - TC958 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
TC958
Incandescent Recessed Housing TC958
ADJUSTABLE RECESSED HOUSING TYPE 9-3/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 LAMP TYPE 75 W (PAR30), 150 W (PAR38) LAMP WATTAGE 22 GAUGE STEEL RING, BLACK PAINTED 20 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 35 DEGREE VERTICAL BY 358 DEGREE HORIZONTAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8-1/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
  • ADJUSTABLE RECESSED HOUSING TYPE
  • 9-3/8 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR30/PAR38 LAMP TYPE
  • 75 W (PAR30), 150 W (PAR38) LAMP WATTAGE
  • 22 GAUGE STEEL RING, BLACK PAINTED 20 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 35 DEGREE VERTICAL BY 358 DEGREE HORIZONTAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 8-1/8 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC958
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details